Murata Power Solutions Fixed Inductors 27333C

Description
33µH Unshielded Wirewound Inductor 600mA 450mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 600mA 450mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2572-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2572-2-ND
Fixed Inductors 811-2572-2-ND
33µH Unshielded Wirewound Inductor 600mA 450mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 600mA 450mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 33Uh, 600Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6077 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 600Ma, 20%, Smd; Inductance Murata Power Solutions
83T6077
Inductor, 33Uh, 600Ma, 20%, Smd; Inductance Murata Power Solutions 83T6077
INDUCTOR, 33UH, 600mA, 20%, SMD; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:0.45ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, 600mA, 20%, SMD; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:0.45ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2572-2-ND 83T6077
Product Name Fixed Inductors Inductor, 33Uh, 600Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CMT908-V3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2685JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details