Murata Power Solutions Fixed Inductors 27105C

Description
1mH Unshielded Wirewound Inductor 110mA 14Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 110mA 14Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2581-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2581-2-ND
Fixed Inductors 811-2581-2-ND
1mH Unshielded Wirewound Inductor 110mA 14Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 110mA 14Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 1Mh, 110Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6072 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 110Ma, 20%, Smd; Inductance Murata Power Solutions
83T6072
Inductor, 1Mh, 110Ma, 20%, Smd; Inductance Murata Power Solutions 83T6072
INDUCTOR, 1mH, 110mA, 20%, SMD; Inductance:1mH; RMS Current (Irms):110mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1mH, 110mA, 20%, SMD; Inductance:1mH; RMS Current (Irms):110mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2581-2-ND 83T6072
Product Name Fixed Inductors Inductor, 1Mh, 110Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5713-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers