Murata Power Solutions Fixed Inductors 26S470C

Description
47µH Shielded Wirewound Inductor 1.5A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1.5A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3562-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3562-2-ND
Fixed Inductors 811-3562-2-ND
47µH Shielded Wirewound Inductor 1.5A 120mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.5A 120mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 47Uh, Smd; Inductance Murata Power Solutions - 62K0629 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, Smd; Inductance Murata Power Solutions
62K0629
Inductor, Shielded, 47Uh, Smd; Inductance Murata Power Solutions 62K0629
INDUCTOR, SHIELDED, 47UH, SMD; Inductance:47µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2600 Series; DC Resistance Max:0.12ohm; Inductance Tolerance:-; Product Length:12.6mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, SMD; Inductance:47µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2600 Series; DC Resistance Max:0.12ohm; Inductance Tolerance:-; Product Length:12.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3562-2-ND 62K0629
Product Name Fixed Inductors Inductor, Shielded, 47Uh, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details