Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
MURATA POWER SOLUTIONS
26330C -- TAPE&REEL ROHS COMPLIANT MURATA POWER SOLUTIONS
Murata Power Solutions
Tape&reel Rohs Compliant Murata Power Solutions
26330C
Description
Tape&Reel RoHS Compliant: Yes
Newark, An Avnet Company
Done
Description
Tape&Reel RoHS Compliant: Yes
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Tape&reel Rohs Compliant Murata Power Solutions
62K0643
Tape&reel Rohs Compliant Murata Power Solutions
62K0643
Tape&Reel RoHS Compliant: Yes
Tape&Reel RoHS Compliant: Yes
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Transformers
Product Number
62K0643
Product Name
Tape&reel Rohs Compliant Murata Power Solutions
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Transformers - Power Transformers
162F120
Specs
Transformer Type
Electronics; Power Transformer
Output Voltage
60 volts
Power Rating (VA)
6 VA
View Details
4
suppliers
Triad Magnetics
Chassis Mount Quick Pack™ Power Transformers
F3-28
Specs
Mounting
Chassis
Input Voltage
115 volts
Power Rating (VA)
2.4 VA
View Details
4
suppliers
Shenzhen Xingkerong Technology Co., Ltd
oil Immersed transformer
No.1601430136060
Specs
Transformer Type
Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method
Oil; ONAF
Mounting
Floor mounted
View Details
Allen-Bradley / Rockwell Automation
Isolation Transformer
1321-3TH093-AC
Specs
Transformer Type
Isolation
View Details