Murata Power Solutions Inductor, 10Mh, 20Ma, 10%, 600Khz; Product Range Murata #262LY-103K

Description
INDUCTOR, 10MH, 20MA, 10%, 600KHZ; Product Range:8RBS Series; Inductance:10mH; Inductor Construction:Unshiel ded; RMS Current (Irms):-; Saturation Current (Isat):20mA; DC Resistance Max:55ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 10MH, 20MA, 10%, 600KHZ; Product Range:8RBS Series; Inductance:10mH; Inductor Construction:Unshiel ded; RMS Current (Irms):-; Saturation Current (Isat):20mA; DC Resistance Max:55ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Mh, 20Ma, 10%, 600Khz; Product Range Murata - 96K5961 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Mh, 20Ma, 10%, 600Khz; Product Range Murata
96K5961
Inductor, 10Mh, 20Ma, 10%, 600Khz; Product Range Murata 96K5961
INDUCTOR, 10MH, 20MA, 10%, 600KHZ; Product Range:8RBS Series; Inductance:10mH; Inductor Construction:Unshiel ded; RMS Current (Irms):-; Saturation Current (Isat):20mA; DC Resistance Max:55ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 10MH, 20MA, 10%, 600KHZ; Product Range:8RBS Series; Inductance:10mH; Inductor Construction:Unshielded; RMS Current (Irms):-; Saturation Current (Isat):20mA; DC Resistance Max:55ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 96K5961
Product Name Inductor, 10Mh, 20Ma, 10%, 600Khz; Product Range Murata
Inductance Range 10000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers