Murata Power Solutions Fixed Inductors 24S221C

Description
220µH Shielded Wirewound Inductor 350mA 1.31Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 350mA 1.31Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3546-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3546-6-ND
Fixed Inductors 811-3546-6-ND
220µH Shielded Wirewound Inductor 350mA 1.31Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 350mA 1.31Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3546-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3546-1-ND
Fixed Inductors 811-3546-1-ND
220µH Shielded Wirewound Inductor 350mA 1.31Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 350mA 1.31Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3546-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3546-2-ND
Fixed Inductors 811-3546-2-ND
220µH Shielded Wirewound Inductor 350mA 1.31Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 350mA 1.31Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 220Uh, Smd; Inductance Murata Power Solutions - 62K0593 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, Smd; Inductance Murata Power Solutions
62K0593
Inductor, Shielded, 220Uh, Smd; Inductance Murata Power Solutions 62K0593
INDUCTOR, SHIELDED, 220UH, SMD; Inductance:220µH; RMS Current (Irms):350mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2400 Series; Power Inductor Case:7.7mm x 7.1mm x 4.5mm; DC Resistance Max:1.31ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, SMD; Inductance:220µH; RMS Current (Irms):350mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2400 Series; Power Inductor Case:7.7mm x 7.1mm x 4.5mm; DC Resistance Max:1.31ohm RoHS Compliant: Yes

Supplier's Site
Inductor, 220Uh, 0.35A, Shielded, Smd Rohs Compliant Murata - 50AJ6512 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 0.35A, Shielded, Smd Rohs Compliant Murata
50AJ6512
Inductor, 220Uh, 0.35A, Shielded, Smd Rohs Compliant Murata 50AJ6512
INDUCTOR, 220UH, 0.35A, SHIELDED, SMD ROHS COMPLIANT: YES

INDUCTOR, 220UH, 0.35A, SHIELDED, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3546-6-ND 62K0593 50AJ6512
Product Name Fixed Inductors Inductor, Shielded, 220Uh, Smd; Inductance Murata Power Solutions Inductor, 220Uh, 0.35A, Shielded, Smd Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 1.31 ohms 1.31 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2290-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details