Murata Power Solutions Fixed Inductors 24S150C

Description
15µH Shielded Wirewound Inductor 1.34A 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.34A 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 24S150C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
24S150C-ND
Fixed Inductors 24S150C-ND
15µH Shielded Wirewound Inductor 1.34A 90mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.34A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 24S150C - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
24S150C
Fixed Inductors 24S150C
FIXED IND 15UH 1.34A 90 MOHM SMD

FIXED IND 15UH 1.34A 90 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 24S150C-ND 24S150C
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Configuration Fixed
DCR 0.0900 ohms 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details