Murata Power Solutions Fixed Inductors 24680C

Description
68µH Unshielded Wirewound Inductor 610mA 460mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 610mA 460mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2508-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2508-2-ND
Fixed Inductors 811-2508-2-ND
68µH Unshielded Wirewound Inductor 610mA 460mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 610mA 460mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2508-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2508-1-ND
Fixed Inductors 811-2508-1-ND
68µH Unshielded Wirewound Inductor 610mA 460mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 610mA 460mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2508-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2508-6-ND
Fixed Inductors 811-2508-6-ND
68µH Unshielded Wirewound Inductor 610mA 460mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 610mA 460mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 811-2508-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIT50-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details