The Murata Power Solutions 2400 series inductor, part number 62K0611, features an inductance of 4.7OºH and a maximum DC current rating of 2.1A. This unshielded surface mount device is designed for applications in switching power supplies and power line filter circuits, where a compact size and high saturation current are essential. The inductor has a low DC resistance of 50mΩ, making it suitable for efficient power management. It is RoHS compliant and can operate within a temperature range of -40°C to 85°C. The product is available in tape and reel packaging, facilitating automated assembly processes.
4.7µH Unshielded Wirewound Inductor 2.1A 50mOhm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 2.1A 50mOhm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 2.1A 50mOhm Max Nonstandard
INDUCTOR, UN-SHIELDED, 4.7UH, 2.1A, SMD; Inductance:4.7µH; RMS Current (Irms):2.1A; Inductor Construction:Unshiel
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811-2507-1-ND | 62K0611 |
| Product Name | Fixed Inductors | Inductor, Un-Shielded, 4.7Uh, 2.1A, Smd; Inductance Murata Power Solutions |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | |
| Configuration | Fixed | |
| DCR | 0.0500 ohms | 0.0500 ohms |