Murata Power Solutions Fixed Inductors 24470C

Description
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2506-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2506-6-ND
Fixed Inductors 811-2506-6-ND
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2506-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2506-1-ND
Fixed Inductors 811-2506-1-ND
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2506-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2506-2-ND
Fixed Inductors 811-2506-2-ND
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 47Uh, 720Ma, Smd; Inductance Murata Power Solutions - 62K0612 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 720Ma, Smd; Inductance Murata Power Solutions
62K0612
Inductor, Un-Shielded, 47Uh, 720Ma, Smd; Inductance Murata Power Solutions 62K0612
INDUCTOR, UN-SHIELDED, 47UH, 720MA, SMD; Inductance:47µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):720mA; Product Range:2400 Series; DC Resistance Max:0.37ohm; Inductance Tolerance:- RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 720MA, SMD; Inductance:47µH; RMS Current (Irms):720mA; Inductor Construction:Unshielded; Saturation Current (Isat):720mA; Product Range:2400 Series; DC Resistance Max:0.37ohm; Inductance Tolerance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2506-6-ND 62K0612
Product Name Fixed Inductors Inductor, Un-Shielded, 47Uh, 720Ma, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.3700 ohms 0.3700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers