Murata Power Solutions Fixed Inductors 242R7C

Description
2.7µH Unshielded Wirewound Inductor 2.6A 39mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 2.6A 39mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2503-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2503-2-ND
Fixed Inductors 811-2503-2-ND
2.7µH Unshielded Wirewound Inductor 2.6A 39mOhm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 2.6A 39mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 2.7Uh, 2.6A, Smd; Inductance Murata Power Solutions - 62K0606 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 2.7Uh, 2.6A, Smd; Inductance Murata Power Solutions
62K0606
Inductor, Un-Shielded, 2.7Uh, 2.6A, Smd; Inductance Murata Power Solutions 62K0606
INDUCTOR, UN-SHIELDED, 2.7UH, 2.6A, SMD; Inductance:2.7µH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.6A; Product Range:2400 Series; DC Resistance Max:0.039ohm; Inductance Tolerance:- RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 2.7UH, 2.6A, SMD; Inductance:2.7µH; RMS Current (Irms):2.6A; Inductor Construction:Unshielded; Saturation Current (Isat):2.6A; Product Range:2400 Series; DC Resistance Max:0.039ohm; Inductance Tolerance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2503-2-ND 62K0606
Product Name Fixed Inductors Inductor, Un-Shielded, 2.7Uh, 2.6A, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.0390 ohms 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2872SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details