Murata Power Solutions Fixed Inductors 23S680C

Description
68µH Shielded Wirewound Inductor 450mA 641mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 450mA 641mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 23S680C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
23S680C-ND
Fixed Inductors 23S680C-ND
68µH Shielded Wirewound Inductor 450mA 641mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 450mA 641mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 68Uh, Smd; Inductance Murata Power Solutions - 62K0555 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, Smd; Inductance Murata Power Solutions
62K0555
Inductor, Shielded, 68Uh, Smd; Inductance Murata Power Solutions 62K0555
INDUCTOR, SHIELDED, 68UH, SMD; Inductance:68µH; RMS Current (Irms):450mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.641ohm; Inductance Tolerance:-; Product Width:5.6mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, SMD; Inductance:68µH; RMS Current (Irms):450mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.641ohm; Inductance Tolerance:-; Product Width:5.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 23S680C-ND 62K0555
Product Name Fixed Inductors Inductor, Shielded, 68Uh, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.6410 ohms 0.6410 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Surface Mount Inductors - 1678197 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N5 0201DS-2N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details