Murata Power Solutions Fixed Inductors 23S560C

Description
56µH Shielded Wirewound Inductor 500mA 509mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 500mA 509mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 23S560C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
23S560C-ND
Fixed Inductors 23S560C-ND
56µH Shielded Wirewound Inductor 500mA 509mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 500mA 509mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 56Uh, Smd; Inductance Murata Power Solutions - 62K0553 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 56Uh, Smd; Inductance Murata Power Solutions
62K0553
Inductor, Shielded, 56Uh, Smd; Inductance Murata Power Solutions 62K0553
INDUCTOR, SHIELDED, 56UH, SMD; Inductance:56µH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.509ohm; Inductance Tolerance:-; Product Width:4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 56UH, SMD; Inductance:56µH; RMS Current (Irms):500mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.509ohm; Inductance Tolerance:-; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 23S560C-ND 62K0553
Product Name Fixed Inductors Inductor, Shielded, 56Uh, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.5090 ohms 0.5090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT908-H4-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers