Murata Power Solutions Fixed Inductors 23S390C

Description
39µH Shielded Wirewound Inductor 600mA 370mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Shielded Wirewound Inductor 600mA 370mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 23S390C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
23S390C-ND
Fixed Inductors 23S390C-ND
39µH Shielded Wirewound Inductor 600mA 370mOhm Max Nonstandard

39µH Shielded Wirewound Inductor 600mA 370mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 39Uh, Smd; Inductance Murata Power Solutions - 62K0550 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 39Uh, Smd; Inductance Murata Power Solutions
62K0550
Inductor, Shielded, 39Uh, Smd; Inductance Murata Power Solutions 62K0550
INDUCTOR, SHIELDED, 39UH, SMD; Inductance:39µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.37ohm; Inductance Tolerance:-; Product Length:4.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 39UH, SMD; Inductance:39µH; RMS Current (Irms):600mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.37ohm; Inductance Tolerance:-; Product Length:4.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 23S390C-ND 62K0550
Product Name Fixed Inductors Inductor, Shielded, 39Uh, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.3700 ohms 0.3700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631B220MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Surface Mount Inductors - 2469828 - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-39N 0402CT-39NXJRW , 0402CT-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details