Murata Power Solutions Fixed Inductors 23S330C

Description
33µH Shielded Wirewound Inductor 650mA 241mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 650mA 241mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 23S330C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
23S330C-ND
Fixed Inductors 23S330C-ND
33µH Shielded Wirewound Inductor 650mA 241mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 650mA 241mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 33Uh, Smd; Inductance Murata Power Solutions - 62K0549 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, Smd; Inductance Murata Power Solutions
62K0549
Inductor, Shielded, 33Uh, Smd; Inductance Murata Power Solutions 62K0549
INDUCTOR, SHIELDED, 33UH, SMD; Inductance:33µH; RMS Current (Irms):650mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.241ohm; Inductance Tolerance:-; Product Width:4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, SMD; Inductance:33µH; RMS Current (Irms):650mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.241ohm; Inductance Tolerance:-; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 23S330C-ND 62K0549
Product Name Fixed Inductors Inductor, Shielded, 33Uh, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.2410 ohms 0.2410 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT68-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details