Murata Power Solutions Fixed Inductors 23S2R2C

Description
2.2µH Shielded Wirewound Inductor 2.1A 25mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.1A 25mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 23S2R2C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
23S2R2C-ND
Fixed Inductors 23S2R2C-ND
2.2µH Shielded Wirewound Inductor 2.1A 25mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.1A 25mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 2.2Uh, Smd; Inductance Murata Power Solutions - 62K0544 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, Smd; Inductance Murata Power Solutions
62K0544
Inductor, Shielded, 2.2Uh, Smd; Inductance Murata Power Solutions 62K0544
INDUCTOR, SHIELDED, 2.2UH, SMD; Inductance:2.2µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.025ohm; Inductance Tolerance:-; Product Width:4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, SMD; Inductance:2.2µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.025ohm; Inductance Tolerance:-; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 23S2R2C-ND 62K0544
Product Name Fixed Inductors Inductor, Shielded, 2.2Uh, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-046Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details