Murata Power Solutions Fixed Inductors 23S270C

Description
27µH Shielded Wirewound Inductor 720mA 218mOhm Max Nonstandard
Request a Quote
Description
27µH Shielded Wirewound Inductor 720mA 218mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Power Solutions 62K0547 is a shielded surface mount inductor with an inductance value of 27OºH. It is designed for applications in switching power supplies and power line filter circuits, providing a compact footprint suitable for space-constrained designs. The inductor supports a maximum DC current of 720mA and has a maximum DC resistance of 0.218Ω. It is RoHS compliant and can operate within a temperature range of -40°C to 85°C. The product is packaged in tape and reel format, facilitating automated assembly processes. This inductor is part of the 2300 series, which is known for its high saturation current capabilities and optional EMI shielding for applications where electromagnetic interference is a concern.

Datasheet Summary
Powered by GS/AI

The Murata Power Solutions 62K0547 is a shielded surface mount inductor with an inductance value of 27OºH. It is designed for applications in switching power supplies and power line filter circuits, providing a compact footprint suitable for space-constrained designs. The inductor supports a maximum DC current of 720mA and has a maximum DC resistance of 0.218Ω. It is RoHS compliant and can operate within a temperature range of -40°C to 85°C. The product is packaged in tape and reel format, facilitating automated assembly processes. This inductor is part of the 2300 series, which is known for its high saturation current capabilities and optional EMI shielding for applications where electromagnetic interference is a concern.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 23S270C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
23S270C-ND
Fixed Inductors 23S270C-ND
27µH Shielded Wirewound Inductor 720mA 218mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 720mA 218mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 27Uh, Smd; Inductance Murata Power Solutions - 62K0547 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 27Uh, Smd; Inductance Murata Power Solutions
62K0547
Inductor, Shielded, 27Uh, Smd; Inductance Murata Power Solutions 62K0547
INDUCTOR, SHIELDED, 27UH, SMD; Inductance:27µH; RMS Current (Irms):720mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.218ohm; Inductance Tolerance:-; Product Width:4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 27UH, SMD; Inductance:27µH; RMS Current (Irms):720mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.218ohm; Inductance Tolerance:-; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 23S270C-ND 62K0547
Product Name Fixed Inductors Inductor, Shielded, 27Uh, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.2180 ohms 0.2180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details