Murata Power Solutions Fixed Inductors 23S221C

Description
220µH Shielded Wirewound Inductor 250mA 2.28Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 250mA 2.28Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 23S221C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
23S221C-ND
Fixed Inductors 23S221C-ND
220µH Shielded Wirewound Inductor 250mA 2.28Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 250mA 2.28Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 220Uh, Smd; Inductance Murata Power Solutions - 62K0546 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, Smd; Inductance Murata Power Solutions
62K0546
Inductor, Shielded, 220Uh, Smd; Inductance Murata Power Solutions 62K0546
INDUCTOR, SHIELDED, 220UH, SMD; Inductance:220µH; RMS Current (Irms):250mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:2.28ohm; Inductance Tolerance:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, SMD; Inductance:220µH; RMS Current (Irms):250mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:2.28ohm; Inductance Tolerance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 23S221C-ND 62K0546
Product Name Fixed Inductors Inductor, Shielded, 220Uh, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 2.28 ohms 2.28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2126034P - RS Components, Ltd.
Specs
Inductance Range 680 microH
Rated DC Current 210 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details