Murata Power Solutions Fixed Inductors 23S180C

Description
18µH Shielded Wirewound Inductor 880mA 143mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 880mA 143mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 23S180C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
23S180C-ND
Fixed Inductors 23S180C-ND
18µH Shielded Wirewound Inductor 880mA 143mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 880mA 143mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 18Uh, Smd; Inductance Murata Power Solutions - 62K0543 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 18Uh, Smd; Inductance Murata Power Solutions
62K0543
Inductor, Shielded, 18Uh, Smd; Inductance Murata Power Solutions 62K0543
INDUCTOR, SHIELDED, 18UH, SMD; Inductance:18µH; RMS Current (Irms):880mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.143ohm; Inductance Tolerance:-; Product Width:4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 18UH, SMD; Inductance:18µH; RMS Current (Irms):880mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.143ohm; Inductance Tolerance:-; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 23S180C-ND 62K0543
Product Name Fixed Inductors Inductor, Shielded, 18Uh, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.1430 ohms 0.1430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details