Murata Power Solutions Fixed Inductors 23S151C

Description
150µH Shielded Wirewound Inductor 300mA 1.19Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 300mA 1.19Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 23S151C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
23S151C-ND
Fixed Inductors 23S151C-ND
150µH Shielded Wirewound Inductor 300mA 1.19Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 300mA 1.19Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 150Uh, Smd; Inductance Murata Power Solutions - 62K0542 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, Smd; Inductance Murata Power Solutions
62K0542
Inductor, Shielded, 150Uh, Smd; Inductance Murata Power Solutions 62K0542
INDUCTOR, SHIELDED, 150UH, SMD; Inductance:150µH; RMS Current (Irms):300mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:1.19ohm; Inductance Tolerance:-; Product Width:4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, SMD; Inductance:150µH; RMS Current (Irms):300mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:1.19ohm; Inductance Tolerance:-; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 23S151C-ND 62K0542
Product Name Fixed Inductors Inductor, Shielded, 150Uh, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 1.19 ohms 1.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 128 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details