Murata Power Solutions Fixed Inductors 23S100C

Description
10µH Shielded Wirewound Inductor 1.18A 87mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.18A 87mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3543-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3543-1-ND
Fixed Inductors 811-3543-1-ND
10µH Shielded Wirewound Inductor 1.18A 87mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.18A 87mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3543-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3543-2-ND
Fixed Inductors 811-3543-2-ND
10µH Shielded Wirewound Inductor 1.18A 87mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.18A 87mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 10Uh, Smd; Inductance Murata Power Solutions - 62K0538 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, Smd; Inductance Murata Power Solutions
62K0538
Inductor, Shielded, 10Uh, Smd; Inductance Murata Power Solutions 62K0538
INDUCTOR, SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):1.18A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.087ohm; Inductance Tolerance:-; Product Width:5.6mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):1.18A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.087ohm; Inductance Tolerance:-; Product Width:5.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3543-1-ND 62K0538
Product Name Fixed Inductors Inductor, Shielded, 10Uh, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.0870 ohms 0.0870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details