Murata Power Solutions Fixed Inductors 23330C

Description
33µH Unshielded Wirewound Inductor 640mA 497mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 640mA 497mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2489-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2489-2-ND
Fixed Inductors 811-2489-2-ND
33µH Unshielded Wirewound Inductor 640mA 497mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 640mA 497mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 33Uh, 640Ma, Smd; Inductance Murata Power Solutions - 62K0567 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, 640Ma, Smd; Inductance Murata Power Solutions
62K0567
Inductor, Un-Shielded, 33Uh, 640Ma, Smd; Inductance Murata Power Solutions 62K0567
INDUCTOR, UN-SHIELDED, 33UH, 640MA, SMD; Inductance:33µH; RMS Current (Irms):640mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):640mA; Product Range:2300 Series; DC Resistance Max:0.497ohm; Inductance Tolerance:- RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, 640MA, SMD; Inductance:33µH; RMS Current (Irms):640mA; Inductor Construction:Unshielded; Saturation Current (Isat):640mA; Product Range:2300 Series; DC Resistance Max:0.497ohm; Inductance Tolerance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2489-2-ND 62K0567
Product Name Fixed Inductors Inductor, Un-Shielded, 33Uh, 640Ma, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.4970 ohms 0.4970 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-621-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers