Murata Power Solutions Fixed Inductors 23220C

Description
22µH Unshielded Wirewound Inductor 740mA 361mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 740mA 361mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2487-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2487-2-ND
Fixed Inductors 811-2487-2-ND
22µH Unshielded Wirewound Inductor 740mA 361mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 740mA 361mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 22Uh, 740Ma, Smd; Inductance Murata Power Solutions - 62K0560 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 740Ma, Smd; Inductance Murata Power Solutions
62K0560
Inductor, Un-Shielded, 22Uh, 740Ma, Smd; Inductance Murata Power Solutions 62K0560
INDUCTOR, UN-SHIELDED, 22UH, 740MA, SMD; Inductance:22µH; RMS Current (Irms):740mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):740mA; Product Range:2300 Series; DC Resistance Max:0.361ohm; Inductance Tolerance:- RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 740MA, SMD; Inductance:22µH; RMS Current (Irms):740mA; Inductor Construction:Unshielded; Saturation Current (Isat):740mA; Product Range:2300 Series; DC Resistance Max:0.361ohm; Inductance Tolerance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2487-2-ND 62K0560
Product Name Fixed Inductors Inductor, Un-Shielded, 22Uh, 740Ma, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.3610 ohms 0.3610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details