Murata Power Solutions Leaded Inductors 22R686C

Description
Power Inductor 68,0mH, 22R686C, radial
Request a Quote Datasheet
Description
Power Inductor 68,0mH, 22R686C, radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7156747P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156747P
Leaded Inductors 7156747P
Power Inductor 68,0mH, 22R686C, radial

Power Inductor 68,0mH, 22R686C, radial

Supplier's Site
Leaded Inductors - 7156747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156747
Leaded Inductors 7156747
Power Inductor 68,0mH, 22R686C, radial

Power Inductor 68,0mH, 22R686C, radial

Supplier's Site
Leaded Inductors - 1067770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067770
Leaded Inductors 1067770
Power Inductor 68mH, 22R686C, Radial

Power Inductor 68mH, 22R686C, Radial

Supplier's Site
Fixed Inductors - 811-1286-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1286-ND
Fixed Inductors 811-1286-ND
68mH Unshielded Wirewound Inductor 18mA 242Ohm Max Radial, Vertical Cylinder

68mH Unshielded Wirewound Inductor 18mA 242Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 68Mh, 10%, 0.018A, Rad; Product Range Murata Power Solutions - 43AC4115 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Mh, 10%, 0.018A, Rad; Product Range Murata Power Solutions
43AC4115
Inductor, 68Mh, 10%, 0.018A, Rad; Product Range Murata Power Solutions 43AC4115
INDUCTOR, 68MH, 10%, 0.018A, RAD; Product Range:2200R Series; Inductance:68mH; RMS Current (Irms):18mA; Saturation Current (Isat):-; DC Resistance Max:242ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 68MH, 10%, 0.018A, RAD; Product Range:2200R Series; Inductance:68mH; RMS Current (Irms):18mA; Saturation Current (Isat):-; DC Resistance Max:242ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7156747P 7156747 811-1286-ND 43AC4115
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 68Mh, 10%, 0.018A, Rad; Product Range Murata Power Solutions
Application Power Choke Power Choke
DCR 242 ohms 242 ohms 242 ohms
Rated DC Current 18 milliamps 18 milliamps
Lead Style Radial Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD301P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Application RF Choke
View Details