Murata Power Solutions Fixed Inductors 22R683C

Description
68µH Unshielded Wirewound Inductor 770mA 280mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 770mA 280mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1289-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1289-ND
Fixed Inductors 811-1289-ND
68µH Unshielded Wirewound Inductor 770mA 280mOhm Max Radial, Vertical Cylinder

68µH Unshielded Wirewound Inductor 770mA 280mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 7156712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156712
Leaded Inductors 7156712
Power Inductor 0.068mH, 22R683C, radial

Power Inductor 0.068mH, 22R683C, radial

Supplier's Site
Inductor, 68Uh, 770Ma, 10%, 6.8Mhz; Product Range Murata Power Solutions - 62K0511 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 770Ma, 10%, 6.8Mhz; Product Range Murata Power Solutions
62K0511
Inductor, 68Uh, 770Ma, 10%, 6.8Mhz; Product Range Murata Power Solutions 62K0511
INDUCTOR, 68UH, 770MA, 10%, 6.8MHZ; Product Range:2200R Series; Inductance:68µH; Inductor Construction:-; RMS Current (Irms):770mA; Saturation Current (Isat):-; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 68UH, 770MA, 10%, 6.8MHZ; Product Range:2200R Series; Inductance:68µH; Inductor Construction:-; RMS Current (Irms):770mA; Saturation Current (Isat):-; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.068Mh; Product Range Murata Power Solutions - 93K3243 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.068Mh; Product Range Murata Power Solutions
93K3243
Inductor, 0.068Mh; Product Range Murata Power Solutions 93K3243
INDUCTOR, 0.068MH; Product Range:2200R Series; Inductance:68µH; RMS Current (Irms):770mA; Saturation Current (Isat):-; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes

INDUCTOR, 0.068MH; Product Range:2200R Series; Inductance:68µH; RMS Current (Irms):770mA; Saturation Current (Isat):-; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1289-ND 7156712 62K0511
Product Name Fixed Inductors Leaded Inductors Inductor, 68Uh, 770Ma, 10%, 6.8Mhz; Product Range Murata Power Solutions
Operating Temperature -25 to 70 C (-13 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8102 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers
Common Mode Chokes - DKIH-3352-16D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details