Murata Power Solutions 47000uH 1KHz 0.033A Inductor and Choke 22R476MC

Description
Inductor Power Wirewound 47000uH 10% 1KHz 0.033A 154Ohm DCR T/R Product overview: 22R476MC from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000uH, 1KHz, 0.033A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47000uH, 1KHz, 0.033A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-22R476MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Wirewound 47000uH 10% 1KHz 0.033A 154Ohm DCR T/R Product overview: 22R476MC from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000uH, 1KHz, 0.033A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47000uH, 1KHz, 0.033A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-22R476MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47000uH 1KHz 0.033A Inductor and Choke - 71-22R476MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47000uH 1KHz 0.033A Inductor and Choke
71-22R476MC
47000uH 1KHz 0.033A Inductor and Choke 71-22R476MC
Inductor Power Wirewound 47000uH 10% 1KHz 0.033A 154Ohm DCR T/R Product overview: 22R476MC from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000uH, 1KHz, 0.033A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47000uH, 1KHz, 0.033A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-22R476MC can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 47000uH 10% 1KHz 0.033A 154Ohm DCR T/R Product overview: 22R476MC from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000uH, 1KHz, 0.033A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47000uH, 1KHz, 0.033A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-22R476MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2798028P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2798028P
Surface Mount Inductors 2798028P
Murata Power Solutions 22R476MC

Murata Power Solutions 22R476MC

Supplier's Site
Surface Mount Inductors - 2798027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2798027
Surface Mount Inductors 2798027
Murata Power Solutions 22R476MC

Murata Power Solutions 22R476MC

Supplier's Site
Surface Mount Inductors - 2798028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2798028
Surface Mount Inductors 2798028
Murata Power Solutions 22R476MC

Murata Power Solutions 22R476MC

Supplier's Site
Fixed Inductors - 811-2446-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2446-2-ND
Fixed Inductors 811-2446-2-ND
47mH Unshielded Wirewound Inductor 33mA 154Ohm Max Nonstandard

47mH Unshielded Wirewound Inductor 33mA 154Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2446-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2446-1-ND
Fixed Inductors 811-2446-1-ND
47mH Unshielded Wirewound Inductor 33mA 154Ohm Max Nonstandard

47mH Unshielded Wirewound Inductor 33mA 154Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2446-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2446-6-ND
Fixed Inductors 811-2446-6-ND
47mH Unshielded Wirewound Inductor 33mA 154Ohm Max Nonstandard

47mH Unshielded Wirewound Inductor 33mA 154Ohm Max Nonstandard

Buy Now Datasheet
Bobbin Smd Inductor, 47Mh, 33Ma, 10%, Full Reel; Inductance Murata Power Solutions - 20T0601 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 47Mh, 33Ma, 10%, Full Reel; Inductance Murata Power Solutions
20T0601
Bobbin Smd Inductor, 47Mh, 33Ma, 10%, Full Reel; Inductance Murata Power Solutions 20T0601
BOBBIN SMD INDUCTOR, 47mH, 33mA, 10%, FULL REEL; Inductance:47mH; RMS Current (Irms):33mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:154ohm; Product Length:7.8mm RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 47mH, 33mA, 10%, FULL REEL; Inductance:47mH; RMS Current (Irms):33mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:154ohm; Product Length:7.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Bobbin Smd Inductor, 47Mh, 33Ma, 10%; Inductance Murata Power Solutions - 20T0600 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 47Mh, 33Ma, 10%; Inductance Murata Power Solutions
20T0600
Bobbin Smd Inductor, 47Mh, 33Ma, 10%; Inductance Murata Power Solutions 20T0600
BOBBIN SMD INDUCTOR, 47mH, 33mA, 10%; Inductance:47mH; RMS Current (Irms):33mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:154ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 47mH, 33mA, 10%; Inductance:47mH; RMS Current (Irms):33mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:154ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-22R476MC 2798028P 811-2446-2-ND 20T0601 20T0600
Product Name 47000uH 1KHz 0.033A Inductor and Choke Surface Mount Inductors Fixed Inductors Bobbin Smd Inductor, 47Mh, 33Ma, 10%, Full Reel; Inductance Murata Power Solutions Bobbin Smd Inductor, 47Mh, 33Ma, 10%; Inductance Murata Power Solutions
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Wirewound Bobbin Bobbin
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Tape and Reel Tape Reel
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details