Murata Power Solutions Leaded Inductors 22R476C

Description
Murata Power Solutions 22R476C
Request a Quote Datasheet
Description
Murata Power Solutions 22R476C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7156743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156743
Leaded Inductors 7156743
Murata Power Solutions 22R476C

Murata Power Solutions 22R476C

Supplier's Site
Leaded Inductors - 1067769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067769
Leaded Inductors 1067769
Murata Power Solutions 22R476C

Murata Power Solutions 22R476C

Supplier's Site
Fixed Inductors - 811-1290-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1290-ND
Fixed Inductors 811-1290-ND
47mH Unshielded Wirewound Inductor 27mA 169.4Ohm Max Radial, Vertical Cylinder

47mH Unshielded Wirewound Inductor 27mA 169.4Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 47Mh, 27Ma, 10%, 250Khz; Product Range Murata Power Solutions - 62K0510 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Mh, 27Ma, 10%, 250Khz; Product Range Murata Power Solutions
62K0510
Inductor, 47Mh, 27Ma, 10%, 250Khz; Product Range Murata Power Solutions 62K0510
INDUCTOR, 47MH, 27MA, 10%, 250KHZ; Product Range:2200R Series; Inductance:47mH; Inductor Construction:-; RMS Current (Irms):27mA; Saturation Current (Isat):-; DC Resistance Max:169.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 47MH, 27MA, 10%, 250KHZ; Product Range:2200R Series; Inductance:47mH; Inductor Construction:-; RMS Current (Irms):27mA; Saturation Current (Isat):-; DC Resistance Max:169.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 47Mh; Product Range Murata Power Solutions - 93K3242 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Mh; Product Range Murata Power Solutions
93K3242
Inductor, 47Mh; Product Range Murata Power Solutions 93K3242
INDUCTOR, 47MH; Product Range:2200R Series; Inductance:47mH; RMS Current (Irms):27mA; Saturation Current (Isat):-; DC Resistance Max:169.4ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes

INDUCTOR, 47MH; Product Range:2200R Series; Inductance:47mH; RMS Current (Irms):27mA; Saturation Current (Isat):-; DC Resistance Max:169.4ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7156743 811-1290-ND 62K0510
Product Name Leaded Inductors Fixed Inductors Inductor, 47Mh, 27Ma, 10%, 250Khz; Product Range Murata Power Solutions
Inductance Range 47000 microH 47000 microH
Q Factor 90 90
Testing Frequency 1000 kHz 50 kHz
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620293 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 60
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details