Murata Power Solutions Fixed Inductors 22R473MC

Description
47µH Unshielded Wirewound Inductor 990mA 220mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 990mA 220mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2428-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2428-2-ND
Fixed Inductors 811-2428-2-ND
47µH Unshielded Wirewound Inductor 990mA 220mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 990mA 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2428-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2428-1-ND
Fixed Inductors 811-2428-1-ND
47µH Unshielded Wirewound Inductor 990mA 220mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 990mA 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2428-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2428-6-ND
Fixed Inductors 811-2428-6-ND
47µH Unshielded Wirewound Inductor 990mA 220mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 990mA 220mOhm Max Nonstandard

Buy Now Datasheet
Bobbin Smd Inductor, 47 Uh, 990Ma, 10%; Inductance Murata Power Solutions - 20T0594 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 47 Uh, 990Ma, 10%; Inductance Murata Power Solutions
20T0594
Bobbin Smd Inductor, 47 Uh, 990Ma, 10%; Inductance Murata Power Solutions 20T0594
BOBBIN SMD INDUCTOR, 47 uH, 990mA, 10%; Inductance:47µH; RMS Current (Irms):990mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 47 uH, 990mA, 10%; Inductance:47µH; RMS Current (Irms):990mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Bobbin Smd Inductor, 47 Uh, 990Ma, 10%, Full Reel; Inductance Murata Power Solutions - 20T0595 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 47 Uh, 990Ma, 10%, Full Reel; Inductance Murata Power Solutions
20T0595
Bobbin Smd Inductor, 47 Uh, 990Ma, 10%, Full Reel; Inductance Murata Power Solutions 20T0595
BOBBIN SMD INDUCTOR, 47 uH, 990mA, 10%, FULL REEL; Inductance:47µH; RMS Current (Irms):990mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:0.22ohm; Product Length:7.8mmRoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 47 uH, 990mA, 10%, FULL REEL; Inductance:47µH; RMS Current (Irms):990mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:0.22ohm; Product Length:7.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2428-2-ND 20T0594 20T0595
Product Name Fixed Inductors Bobbin Smd Inductor, 47 Uh, 990Ma, 10%; Inductance Murata Power Solutions Bobbin Smd Inductor, 47 Uh, 990Ma, 10%, Full Reel; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Bobbin Bobbin
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8121 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers