Murata Power Solutions Fixed Inductors 22R473C

Description
47µH Unshielded Wirewound Inductor 770mA 220mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 770mA 220mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1293-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1293-ND
Fixed Inductors 811-1293-ND
47µH Unshielded Wirewound Inductor 770mA 220mOhm Max Radial, Vertical Cylinder

47µH Unshielded Wirewound Inductor 770mA 220mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 240618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
240618
Leaded Inductors 240618
Miniature radial inductor,47uH 0.9A

Miniature radial inductor,47uH 0.9A

Supplier's Site
Inductor, 47Uh, 10%, 0.77A, Rad; Product Range Murata Power Solutions - 43AC4114 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 10%, 0.77A, Rad; Product Range Murata Power Solutions
43AC4114
Inductor, 47Uh, 10%, 0.77A, Rad; Product Range Murata Power Solutions 43AC4114
INDUCTOR, 47UH, 10%, 0.77A, RAD; Product Range:2200R Series; Inductance:47µH; Inductor Construction:Unshiel ded; RMS Current (Irms):770mA; Saturation Current (Isat):-; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 47UH, 10%, 0.77A, RAD; Product Range:2200R Series; Inductance:47µH; Inductor Construction:Unshielded; RMS Current (Irms):770mA; Saturation Current (Isat):-; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1293-ND 240618 43AC4114
Product Name Fixed Inductors Leaded Inductors Inductor, 47Uh, 10%, 0.77A, Rad; Product Range Murata Power Solutions
Operating Temperature -25 to 70 C (-13 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details