Murata Power Solutions Fixed Inductors 22R336MC

Description
33mH Unshielded Wirewound Inductor 37mA 110Ohm Max Nonstandard
Request a Quote Datasheet
Description
33mH Unshielded Wirewound Inductor 37mA 110Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2445-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2445-2-ND
Fixed Inductors 811-2445-2-ND
33mH Unshielded Wirewound Inductor 37mA 110Ohm Max Nonstandard

33mH Unshielded Wirewound Inductor 37mA 110Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2445-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2445-1-ND
Fixed Inductors 811-2445-1-ND
33mH Unshielded Wirewound Inductor 37mA 110Ohm Max Nonstandard

33mH Unshielded Wirewound Inductor 37mA 110Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2445-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2445-6-ND
Fixed Inductors 811-2445-6-ND
33mH Unshielded Wirewound Inductor 37mA 110Ohm Max Nonstandard

33mH Unshielded Wirewound Inductor 37mA 110Ohm Max Nonstandard

Buy Now Datasheet
Bobbin Smd Inductor, 33Mh, 37Ma, 10%; Inductance Murata Power Solutions - 20T0592 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 33Mh, 37Ma, 10%; Inductance Murata Power Solutions
20T0592
Bobbin Smd Inductor, 33Mh, 37Ma, 10%; Inductance Murata Power Solutions 20T0592
BOBBIN SMD INDUCTOR, 33mH, 37mA, 10%; Inductance:33mH; RMS Current (Irms):37mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; Power Inductor Case:7.8mm x 7mm x 7.5mm; Product Length:7.8mmRoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 33mH, 37mA, 10%; Inductance:33mH; RMS Current (Irms):37mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; Power Inductor Case:7.8mm x 7mm x 7.5mm; Product Length:7.8mmRoHS Compliant: Yes

Supplier's Site
Bobbin Smd Inductor, 33Mh, 37Ma, 10%, Full Reel; Inductance Murata Power Solutions - 20T0593 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 33Mh, 37Ma, 10%, Full Reel; Inductance Murata Power Solutions
20T0593
Bobbin Smd Inductor, 33Mh, 37Ma, 10%, Full Reel; Inductance Murata Power Solutions 20T0593
BOBBIN SMD INDUCTOR, 33mH, 37mA, 10%, FULL REEL; Inductance:33mH; RMS Current (Irms):37mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:110ohm; Product Length:7.8mm RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 33mH, 37mA, 10%, FULL REEL; Inductance:33mH; RMS Current (Irms):37mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:110ohm; Product Length:7.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Mh, 0.037A, Unshielded, Smd Rohs Compliant Murata - 50AJ6485 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Mh, 0.037A, Unshielded, Smd Rohs Compliant Murata
50AJ6485
Inductor, 33Mh, 0.037A, Unshielded, Smd Rohs Compliant Murata 50AJ6485
INDUCTOR, 33MH, 0.037A, UNSHIELDED, SMD ROHS COMPLIANT: YES

INDUCTOR, 33MH, 0.037A, UNSHIELDED, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2445-2-ND 20T0592 20T0593 50AJ6485
Product Name Fixed Inductors Bobbin Smd Inductor, 33Mh, 37Ma, 10%; Inductance Murata Power Solutions Bobbin Smd Inductor, 33Mh, 37Ma, 10%, Full Reel; Inductance Murata Power Solutions Inductor, 33Mh, 0.037A, Unshielded, Smd Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Bobbin Bobbin
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5675-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details