The Bobbin SMD Inductor, part number 20T0591, has an inductance of 3.3 mH with a tolerance of ±10%. It is designed for surface mount applications and is RoHS compliant. The inductor can handle a maximum DC current of 120 mA and has a maximum DC resistance of 10 ohms. This component is suitable for low to medium current applications and is part of the 2200RM Series, which features a compact size ideal for high-density designs. The operating temperature range is from -40°C to 85°C, and it is packaged in tape and reel format for easy handling in automated assembly processes.
3.3mH Unshielded Wirewound Inductor 120mA 10Ohm Max Nonstandard
3.3mH Unshielded Wirewound Inductor 120mA 10Ohm Max Nonstandard
3.3mH Unshielded Wirewound Inductor 120mA 10Ohm Max Nonstandard
BOBBIN SMD INDUCTOR, 3.3mH, 120mA, 10%; Inductance:3.3mH; RMS Current (Irms):120mA; Inductor Construction:Unshiel
BOBBIN SMD INDUCTOR, 3.3mH, 120mA, 10%; Inductance:3.3mH; RMS Current (Irms):120mA; Inductor Construction:Unshiel
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811-2439-2-ND | 20T0591 |
| Product Name | Fixed Inductors | Bobbin Smd Inductor, 3.3Mh, 120Ma, 10%; Inductance Murata Power Solutions |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Bobbin |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |