Murata Power Solutions Fixed Inductors 22R334MC

Description
330µH Unshielded Wirewound Inductor 420mA 1.21Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 420mA 1.21Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2433-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2433-2-ND
Fixed Inductors 811-2433-2-ND
330µH Unshielded Wirewound Inductor 420mA 1.21Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 420mA 1.21Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2433-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2433-1-ND
Fixed Inductors 811-2433-1-ND
330µH Unshielded Wirewound Inductor 420mA 1.21Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 420mA 1.21Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2433-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2433-6-ND
Fixed Inductors 811-2433-6-ND
330µH Unshielded Wirewound Inductor 420mA 1.21Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 420mA 1.21Ohm Max Nonstandard

Buy Now Datasheet
Bobbin Smd Inductor, 330 Uh, 420Ma, 10%; Inductance Murata Power Solutions - 20T0588 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 330 Uh, 420Ma, 10%; Inductance Murata Power Solutions
20T0588
Bobbin Smd Inductor, 330 Uh, 420Ma, 10%; Inductance Murata Power Solutions 20T0588
BOBBIN SMD INDUCTOR, 330 uH, 420mA, 10%; Inductance:330µH; RMS Current (Irms):420mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:1.21ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 330 uH, 420mA, 10%; Inductance:330µH; RMS Current (Irms):420mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:1.21ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Bobbin Smd Inductor, 330 Uh, 420Ma, 10%, Full Reel; Inductance Murata Power Solutions - 20T0589 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 330 Uh, 420Ma, 10%, Full Reel; Inductance Murata Power Solutions
20T0589
Bobbin Smd Inductor, 330 Uh, 420Ma, 10%, Full Reel; Inductance Murata Power Solutions 20T0589
BOBBIN SMD INDUCTOR, 330 uH, 420mA, 10%, FULL REEL; Inductance:330µH; RMS Current (Irms):420mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:1.21ohm; Product Width:7mm RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 330 uH, 420mA, 10%, FULL REEL; Inductance:330µH; RMS Current (Irms):420mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:1.21ohm; Product Width:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2433-2-ND 20T0588 20T0589
Product Name Fixed Inductors Bobbin Smd Inductor, 330 Uh, 420Ma, 10%; Inductance Murata Power Solutions Bobbin Smd Inductor, 330 Uh, 420Ma, 10%, Full Reel; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Bobbin Bobbin
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2-1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
3 suppliers
Surface Mount Inductors - 1678535 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N4 016008C-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details