22mH Unshielded Wirewound Inductor 44mA 82.5Ohm Max Nonstandard
22mH Unshielded Wirewound Inductor 44mA 82.5Ohm Max Nonstandard
22mH Unshielded Wirewound Inductor 44mA 82.5Ohm Max Nonstandard
Murata Power Solutions 22R226MC
Murata Power Solutions 22R226MC
Murata Power Solutions 22R226MC
BOBBIN SMD INDUCTOR, 22mH, 44mA, 10%; Inductance:22mH; RMS Current (Irms):44mA; Inductor Construction:Unshiel
BOBBIN SMD INDUCTOR, 22mH, 44mA, 10%, FULL REEL; Inductance:22mH; RMS Current (Irms):44mA; Inductor Construction:Unshiel
INDUCTOR, 22MH, 0.044A, UNSHIELDED, SMD ROHS COMPLIANT: YES
FIXED IND 22MH 44MA 82.5 OHM SMD
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811-2444-2-ND | 2798025 | 20T0584 | 20T0585 | 50AJ6484 | 22R226MC |
| Product Name | Fixed Inductors | Surface Mount Inductors | Bobbin Smd Inductor, 22Mh, 44Ma, 10%; Inductance Murata Power Solutions | Bobbin Smd Inductor, 22Mh, 44Ma, 10%, Full Reel; Inductance Murata Power Solutions | Inductor, 22Mh, 0.044A, Unshielded, Smd Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Bobbin | Bobbin | Wirewound; Wirewound | ||
| Configuration | Fixed | |||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |