The Murata Power Solutions 2200R Series inductor with a nominal inductance of 22mH is designed for low to medium current applications. It features a maximum direct current (IDC) rating of 1.08A and a low DC resistance of 0.09Ω. The inductor is housed in a radial format, making it suitable for PCB mounting in high-density applications. It is RoHS compliant and compatible with both RoHS and traditional soldering systems. The operating temperature range is from -25°C to 70°C, with a storage temperature range of -40°C to 125°C. The inductor is supplied in bags of 100 and has fully tinned leads for enhanced solderability.
22mH Unshielded Wirewound Inductor 45mA 82.5Ohm Max Radial, Vertical Cylinder
Power Inductor 22,0mH, 22R226C, radial
Power Inductor 22,0mH, 22R226C, Radial
INDUCTOR, 22MH, 45MA, 10%, 340KHZ; Product Range:2200R Series; Inductance:22mH; Inductor Construction:-; RMS Current (Irms):45mA; Saturation Current (Isat):-; DC Resistance Max:82.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
INDUCTOR, 22MH; Product Range:2200R Series; Inductance:22mH; RMS Current (Irms):45mA; Saturation Current (Isat):-; DC Resistance Max:82.5ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811-1298-ND | 7156731 | 62K0502 |
| Product Name | Fixed Inductors | Leaded Inductors | Inductor, 22Mh, 45Ma, 10%, 340Khz; Product Range Murata Power Solutions |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | ||
| Mounting Option | Through Hole | ||
| Technology | Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |