Murata Power Solutions Fixed Inductors 22R225MC

Description
2.2mH Unshielded Wirewound Inductor 140mA 8.58Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 140mA 8.58Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2438-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2438-6-ND
Fixed Inductors 811-2438-6-ND
2.2mH Unshielded Wirewound Inductor 140mA 8.58Ohm Max Nonstandard

2.2mH Unshielded Wirewound Inductor 140mA 8.58Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2438-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2438-1-ND
Fixed Inductors 811-2438-1-ND
2.2mH Unshielded Wirewound Inductor 140mA 8.58Ohm Max Nonstandard

2.2mH Unshielded Wirewound Inductor 140mA 8.58Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2438-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2438-2-ND
Fixed Inductors 811-2438-2-ND
2.2mH Unshielded Wirewound Inductor 140mA 8.58Ohm Max Nonstandard

2.2mH Unshielded Wirewound Inductor 140mA 8.58Ohm Max Nonstandard

Buy Now Datasheet
Bobbin Smd Inductor, 2.2Mh, 140Ma, 10%; Inductance Murata Power Solutions - 20T0582 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 2.2Mh, 140Ma, 10%; Inductance Murata Power Solutions
20T0582
Bobbin Smd Inductor, 2.2Mh, 140Ma, 10%; Inductance Murata Power Solutions 20T0582
BOBBIN SMD INDUCTOR, 2.2mH, 140mA, 10%; Inductance:2.2mH; RMS Current (Irms):140mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:8.58ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 2.2mH, 140mA, 10%; Inductance:2.2mH; RMS Current (Irms):140mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:8.58ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Bobbin Smd Inductor, 2.2Mh, 140Ma, 10%, Full Reel; Inductance Murata Power Solutions - 20T0583 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 2.2Mh, 140Ma, 10%, Full Reel; Inductance Murata Power Solutions
20T0583
Bobbin Smd Inductor, 2.2Mh, 140Ma, 10%, Full Reel; Inductance Murata Power Solutions 20T0583
BOBBIN SMD INDUCTOR, 2.2mH, 140mA, 10%, FULL REEL; Inductance:2.2mH; RMS Current (Irms):140mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:8.58ohm; Product Width:7mm RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 2.2mH, 140mA, 10%, FULL REEL; Inductance:2.2mH; RMS Current (Irms):140mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:8.58ohm; Product Width:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2438-6-ND 20T0582 20T0583
Product Name Fixed Inductors Bobbin Smd Inductor, 2.2Mh, 140Ma, 10%; Inductance Murata Power Solutions Bobbin Smd Inductor, 2.2Mh, 140Ma, 10%, Full Reel; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Bobbin Bobbin
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-433-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details