Murata Power Solutions Fixed Inductors 22R224MC

Description
220µH Unshielded Wirewound Inductor 500mA 830mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 500mA 830mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2432-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2432-6-ND
Fixed Inductors 811-2432-6-ND
220µH Unshielded Wirewound Inductor 500mA 830mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 500mA 830mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2432-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2432-2-ND
Fixed Inductors 811-2432-2-ND
220µH Unshielded Wirewound Inductor 500mA 830mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 500mA 830mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2432-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2432-1-ND
Fixed Inductors 811-2432-1-ND
220µH Unshielded Wirewound Inductor 500mA 830mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 500mA 830mOhm Max Nonstandard

Buy Now Datasheet
Bobbin Smd Inductor, 220 Uh, 500Ma, 10%; Inductance Murata Power Solutions - 20T0580 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 220 Uh, 500Ma, 10%; Inductance Murata Power Solutions
20T0580
Bobbin Smd Inductor, 220 Uh, 500Ma, 10%; Inductance Murata Power Solutions 20T0580
BOBBIN SMD INDUCTOR, 220 uH, 500mA, 10%; Inductance:220µH; RMS Current (Irms):500mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:0.83ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 220 uH, 500mA, 10%; Inductance:220µH; RMS Current (Irms):500mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:0.83ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Bobbin Smd Inductor, 220 Uh, 500Ma, 10%, Full Reel; Inductance Murata Power Solutions - 20T0581 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 220 Uh, 500Ma, 10%, Full Reel; Inductance Murata Power Solutions
20T0581
Bobbin Smd Inductor, 220 Uh, 500Ma, 10%, Full Reel; Inductance Murata Power Solutions 20T0581
BOBBIN SMD INDUCTOR, 220 uH, 500mA, 10%, FULL REEL; Inductance:220µH; RMS Current (Irms):500mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:0.83ohm; Product Width:7mm RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 220 uH, 500mA, 10%, FULL REEL; Inductance:220µH; RMS Current (Irms):500mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:0.83ohm; Product Width:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2432-6-ND 20T0580 20T0581
Product Name Fixed Inductors Bobbin Smd Inductor, 220 Uh, 500Ma, 10%; Inductance Murata Power Solutions Bobbin Smd Inductor, 220 Uh, 500Ma, 10%, Full Reel; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Bobbin Bobbin
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers