Murata Power Solutions Fixed Inductors 22R223C

Description
22µH Unshielded Wirewound Inductor 1.08A 90mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 1.08A 90mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1301-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1301-ND
Fixed Inductors 811-1301-ND
22µH Unshielded Wirewound Inductor 1.08A 90mOhm Max Radial, Vertical Cylinder

22µH Unshielded Wirewound Inductor 1.08A 90mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 240602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
240602
Leaded Inductors 240602
Miniature radial inductor,22uH 1A

Miniature radial inductor,22uH 1A

Supplier's Site
Leaded Inductors - 1067744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067744
Leaded Inductors 1067744
Miniature Radial Inductor,22uH 1A

Miniature Radial Inductor,22uH 1A

Supplier's Site
Inductor, 22Uh, 1A, 10%, 20Mhz; Product Range Murata Power Solutions - 62K0499 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 1A, 10%, 20Mhz; Product Range Murata Power Solutions
62K0499
Inductor, 22Uh, 1A, 10%, 20Mhz; Product Range Murata Power Solutions 62K0499
INDUCTOR, 22UH, 1A, 10%, 20MHZ; Product Range:2200R Series; Inductance:22µH; Inductor Construction:-; RMS Current (Irms):1.08A; Saturation Current (Isat):-; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 22UH, 1A, 10%, 20MHZ; Product Range:2200R Series; Inductance:22µH; Inductor Construction:-; RMS Current (Irms):1.08A; Saturation Current (Isat):-; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 0.022Mh; Product Range Murata Power Solutions - 93K3233 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.022Mh; Product Range Murata Power Solutions
93K3233
Inductor, 0.022Mh; Product Range Murata Power Solutions 93K3233
INDUCTOR, 0.022MH; Product Range:2200R Series; Inductance:22µH; RMS Current (Irms):1.08A; Saturation Current (Isat):-; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes

INDUCTOR, 0.022MH; Product Range:2200R Series; Inductance:22µH; RMS Current (Irms):1.08A; Saturation Current (Isat):-; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1301-ND 240602 62K0499
Product Name Fixed Inductors Leaded Inductors Inductor, 22Uh, 1A, 10%, 20Mhz; Product Range Murata Power Solutions
Operating Temperature -25 to 70 C (-13 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Lead Style Axial; Axial
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details