Murata Power Solutions Leaded Inductors 22R156C

Description
Power Inductor 15,0mH, 22R156C, radial
Request a Quote Datasheet
Description
Power Inductor 15,0mH, 22R156C, radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7156737P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156737P
Leaded Inductors 7156737P
Power Inductor 15,0mH, 22R156C, radial

Power Inductor 15,0mH, 22R156C, radial

Supplier's Site
Leaded Inductors - 7156737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156737
Leaded Inductors 7156737
Power Inductor 15,0mH, 22R156C, radial

Power Inductor 15,0mH, 22R156C, radial

Supplier's Site
Leaded Inductors - 1067767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067767
Leaded Inductors 1067767
Power Inductor 15,0mH, 22R156C, Radial

Power Inductor 15,0mH, 22R156C, Radial

Supplier's Site
Fixed Inductors - 811-1302-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1302-ND
Fixed Inductors 811-1302-ND
15mH Unshielded Wirewound Inductor 54mA 51.7Ohm Max Radial, Vertical Cylinder

15mH Unshielded Wirewound Inductor 54mA 51.7Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 15Mh, 10%, 0.054A, Rad; Product Range Murata Power Solutions - 43AC4111 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Mh, 10%, 0.054A, Rad; Product Range Murata Power Solutions
43AC4111
Inductor, 15Mh, 10%, 0.054A, Rad; Product Range Murata Power Solutions 43AC4111
INDUCTOR, 15MH, 10%, 0.054A, RAD; Product Range:2200R Series; Inductance:15mH; RMS Current (Irms):54mA; Saturation Current (Isat):-; DC Resistance Max:51.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 15MH, 10%, 0.054A, RAD; Product Range:2200R Series; Inductance:15mH; RMS Current (Irms):54mA; Saturation Current (Isat):-; DC Resistance Max:51.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7156737P 7156737 811-1302-ND 43AC4111
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 15Mh, 10%, 0.054A, Rad; Product Range Murata Power Solutions
Application Power Choke Power Choke
DCR 51.7 ohms 51.7 ohms 51.7 ohms
Rated DC Current 54 milliamps 54 milliamps
Lead Style Radial Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensated Choke, 1-phase - DKCV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 900 to 180000 microH
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Surface Mount Inductors - 1678492 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 197 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers