Murata Power Solutions Fixed Inductors 22R154MC

Description
150µH Unshielded Wirewound Inductor 640mA 540mOhm Max Nonstandard
Request a Quote
Description
150µH Unshielded Wirewound Inductor 640mA 540mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bobbin SMD Inductor, part number 20T0572, features an inductance of 150 µH with a maximum DC current rating of 640 mA and a tolerance of ±10%. It is designed for surface mount applications and is part of the 2200RM Series, which is suitable for low to medium current applications. The inductor has a maximum DC resistance of 0.54 ohms, making it efficient for various electronic circuits. It is RoHS compliant and can be used with both RoHS and Sn/Pb soldering systems. The operating temperature range is from -40°C to 85°C, with a storage temperature range of -40°C to 150°C. This inductor is packaged in tape and reel format, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Bobbin SMD Inductor, part number 20T0572, features an inductance of 150 µH with a maximum DC current rating of 640 mA and a tolerance of ±10%. It is designed for surface mount applications and is part of the 2200RM Series, which is suitable for low to medium current applications. The inductor has a maximum DC resistance of 0.54 ohms, making it efficient for various electronic circuits. It is RoHS compliant and can be used with both RoHS and Sn/Pb soldering systems. The operating temperature range is from -40°C to 85°C, with a storage temperature range of -40°C to 150°C. This inductor is packaged in tape and reel format, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2431-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2431-2-ND
Fixed Inductors 811-2431-2-ND
150µH Unshielded Wirewound Inductor 640mA 540mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 640mA 540mOhm Max Nonstandard

Buy Now Datasheet
Bobbin Smd Inductor, 150 Uh, 640Ma, 10%; Inductance Murata Power Solutions - 20T0572 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 150 Uh, 640Ma, 10%; Inductance Murata Power Solutions
20T0572
Bobbin Smd Inductor, 150 Uh, 640Ma, 10%; Inductance Murata Power Solutions 20T0572
BOBBIN SMD INDUCTOR, 150 uH, 640mA, 10%; Inductance:150µH; RMS Current (Irms):640mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:0.54ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 150 uH, 640mA, 10%; Inductance:150µH; RMS Current (Irms):640mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:0.54ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Bobbin Smd Inductor, 150 Uh, 640Ma, 10%, Full Reel; Inductance Murata Power Solutions - 20T0573 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 150 Uh, 640Ma, 10%, Full Reel; Inductance Murata Power Solutions
20T0573
Bobbin Smd Inductor, 150 Uh, 640Ma, 10%, Full Reel; Inductance Murata Power Solutions 20T0573
BOBBIN SMD INDUCTOR, 150 uH, 640mA, 10%, FULL REEL; Inductance:150µH; RMS Current (Irms):640mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:0.54ohm; Product Width:7mm RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 150 uH, 640mA, 10%, FULL REEL; Inductance:150µH; RMS Current (Irms):640mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:0.54ohm; Product Width:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2431-2-ND 20T0572 20T0573
Product Name Fixed Inductors Bobbin Smd Inductor, 150 Uh, 640Ma, 10%; Inductance Murata Power Solutions Bobbin Smd Inductor, 150 Uh, 640Ma, 10%, Full Reel; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Bobbin Bobbin
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N9 0402CS-3N9XJRW , 0402CS-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J185JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers