Murata Power Solutions Leaded Inductors 22R154C

Description
Power Inductor 0.15mH, 22R154C, radial
Request a Quote Datasheet
Description
Power Inductor 0.15mH, 22R154C, radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7156715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156715
Leaded Inductors 7156715
Power Inductor 0.15mH, 22R154C, radial

Power Inductor 0.15mH, 22R154C, radial

Supplier's Site
Leaded Inductors - 7156715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156715P
Leaded Inductors 7156715P
Power Inductor 0.15mH, 22R154C, radial

Power Inductor 0.15mH, 22R154C, radial

Supplier's Site
Leaded Inductors - 1067762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067762
Leaded Inductors 1067762
Radial Power Inductor 0.15mH, 22R154C

Radial Power Inductor 0.15mH, 22R154C

Supplier's Site
Fixed Inductors - 811-1304-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1304-ND
Fixed Inductors 811-1304-ND
150µH Unshielded Wirewound Inductor 520mA 540mOhm Max Radial, Vertical Cylinder

150µH Unshielded Wirewound Inductor 520mA 540mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 150Uh; Product Range Murata Power Solutions - 93K3230 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh; Product Range Murata Power Solutions
93K3230
Inductor, 150Uh; Product Range Murata Power Solutions 93K3230
INDUCTOR, 150UH; Product Range:2200R Series; Inductance:150µH; RMS Current (Irms):520mA; Saturation Current (Isat):-; DC Resistance Max:0.54ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes

INDUCTOR, 150UH; Product Range:2200R Series; Inductance:150µH; RMS Current (Irms):520mA; Saturation Current (Isat):-; DC Resistance Max:0.54ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7156715 7156715P 811-1304-ND 93K3230
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 150Uh; Product Range Murata Power Solutions
Application Power Choke Power Choke
Inductance Range 150 microH 150 microH
Q Factor 90 90
Lead Style Radial; Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details