Murata Power Solutions Leaded Inductors 22R106C

Description
Inductor radial 10mH
Request a Quote Datasheet
Description
Inductor radial 10mH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 6299284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
6299284
Leaded Inductors 6299284
Inductor radial 10mH

Inductor radial 10mH

Supplier's Site
Leaded Inductors - 1067754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067754
Leaded Inductors 1067754
Min Radial Inductor 10mH 0.063A 0.62MHz

Min Radial Inductor 10mH 0.063A 0.62MHz

Supplier's Site
Fixed Inductors - 811-1306-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1306-ND
Fixed Inductors 811-1306-ND
10mH Unshielded Wirewound Inductor 63mA 37.4Ohm Max Radial, Vertical Cylinder

10mH Unshielded Wirewound Inductor 63mA 37.4Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 10Mh, 10%, 0.063A, Rad; Product Range Murata Power Solutions - 43AC4110 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Mh, 10%, 0.063A, Rad; Product Range Murata Power Solutions
43AC4110
Inductor, 10Mh, 10%, 0.063A, Rad; Product Range Murata Power Solutions 43AC4110
INDUCTOR, 10MH, 10%, 0.063A, RAD; Product Range:2200R Series; Inductance:10mH; RMS Current (Irms):63mA; Saturation Current (Isat):-; DC Resistance Max:37.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 10MH, 10%, 0.063A, RAD; Product Range:2200R Series; Inductance:10mH; RMS Current (Irms):63mA; Saturation Current (Isat):-; DC Resistance Max:37.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 6299284 811-1306-ND 43AC4110
Product Name Leaded Inductors Fixed Inductors Inductor, 10Mh, 10%, 0.063A, Rad; Product Range Murata Power Solutions
Inductance Range 10000 microH 10000 microH
Q Factor 155 155
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678490 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-5736-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers