Murata Power Solutions Fixed Inductors 22R105MC

Description
1mH Unshielded Wirewound Inductor 210mA 3.63Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 210mA 3.63Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2436-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2436-2-ND
Fixed Inductors 811-2436-2-ND
1mH Unshielded Wirewound Inductor 210mA 3.63Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 210mA 3.63Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2436-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2436-6-ND
Fixed Inductors 811-2436-6-ND
1mH Unshielded Wirewound Inductor 210mA 3.63Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 210mA 3.63Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2436-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2436-1-ND
Fixed Inductors 811-2436-1-ND
1mH Unshielded Wirewound Inductor 210mA 3.63Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 210mA 3.63Ohm Max Nonstandard

Buy Now Datasheet
Bobbin Smd Inductor, 1Mh, 210Ma, 10%, Full Reel; Inductance Murata Power Solutions - 20T0567 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 1Mh, 210Ma, 10%, Full Reel; Inductance Murata Power Solutions
20T0567
Bobbin Smd Inductor, 1Mh, 210Ma, 10%, Full Reel; Inductance Murata Power Solutions 20T0567
BOBBIN SMD INDUCTOR, 1mH, 210mA, 10%, FULL REEL; Inductance:1mH; RMS Current (Irms):210mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:3.63ohm; Product Length:7.8mm RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 1mH, 210mA, 10%, FULL REEL; Inductance:1mH; RMS Current (Irms):210mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:3.63ohm; Product Length:7.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Bobbin Smd Inductor, 1Mh, 210Ma, 10%; Inductance Murata Power Solutions - 20T0566 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 1Mh, 210Ma, 10%; Inductance Murata Power Solutions
20T0566
Bobbin Smd Inductor, 1Mh, 210Ma, 10%; Inductance Murata Power Solutions 20T0566
BOBBIN SMD INDUCTOR, 1mH, 210mA, 10%; Inductance:1mH; RMS Current (Irms):210mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:3.63ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 1mH, 210mA, 10%; Inductance:1mH; RMS Current (Irms):210mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:3.63ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2436-2-ND 20T0567 20T0566
Product Name Fixed Inductors Bobbin Smd Inductor, 1Mh, 210Ma, 10%, Full Reel; Inductance Murata Power Solutions Bobbin Smd Inductor, 1Mh, 210Ma, 10%; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Bobbin Bobbin
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details