Murata Power Solutions Fixed Inductors 22R104MC

Description
100µH Unshielded Wirewound Inductor 800mA 390mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 800mA 390mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2430-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2430-2-ND
Fixed Inductors 811-2430-2-ND
100µH Unshielded Wirewound Inductor 800mA 390mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 800mA 390mOhm Max Nonstandard

Buy Now Datasheet
Bobbin Smd Inductor, 100 Uh, 800Ma, 10%; Inductance Murata Power Solutions - 20T0565 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 100 Uh, 800Ma, 10%; Inductance Murata Power Solutions
20T0565
Bobbin Smd Inductor, 100 Uh, 800Ma, 10%; Inductance Murata Power Solutions 20T0565
BOBBIN SMD INDUCTOR, 100 uH, 800mA, 10%; Inductance:100µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:0.39ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 100 uH, 800mA, 10%; Inductance:100µH; RMS Current (Irms):800mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:0.39ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Bobbin Smd Inductor, 100 Uh, 800Ma, 10%; Inductance Murata Power Solutions - 20T0564 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 100 Uh, 800Ma, 10%; Inductance Murata Power Solutions
20T0564
Bobbin Smd Inductor, 100 Uh, 800Ma, 10%; Inductance Murata Power Solutions 20T0564
BOBBIN SMD INDUCTOR, 100 uH, 800mA, 10%; Inductance:100µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:0.39ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 100 uH, 800mA, 10%; Inductance:100µH; RMS Current (Irms):800mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:0.39ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2430-2-ND 20T0565
Product Name Fixed Inductors Bobbin Smd Inductor, 100 Uh, 800Ma, 10%; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Bobbin
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3159-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details