Murata Power Solutions Fixed Inductors 22R104C

Description
100µH Unshielded Wirewound Inductor 670mA 390mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 670mA 390mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1308-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1308-ND
Fixed Inductors 811-1308-ND
100µH Unshielded Wirewound Inductor 670mA 390mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 670mA 390mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 6387785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
6387785
Leaded Inductors 6387785
Resin min radial suppression choke,100uH

Resin min radial suppression choke,100uH

Supplier's Site
Leaded Inductors - 1067755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067755
Leaded Inductors 1067755
Min Radial Inductor 100uH 0.67A 8.9MHz

Min Radial Inductor 100uH 0.67A 8.9MHz

Supplier's Site
Inductor, 100Uh, 10%, 0.67A, Rad; Product Range Murata Power Solutions - 93K3226 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 10%, 0.67A, Rad; Product Range Murata Power Solutions
93K3226
Inductor, 100Uh, 10%, 0.67A, Rad; Product Range Murata Power Solutions 93K3226
INDUCTOR, 100UH, 10%, 0.67A, RAD; Product Range:2200R Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):670mA; Saturation Current (Isat):-; DC Resistance Max:0.39ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 10%, 0.67A, RAD; Product Range:2200R Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):670mA; Saturation Current (Isat):-; DC Resistance Max:0.39ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1308-ND 6387785 93K3226
Product Name Fixed Inductors Leaded Inductors Inductor, 100Uh, 10%, 0.67A, Rad; Product Range Murata Power Solutions
Operating Temperature -25 to 70 C (-13 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details