The Bobbin SMD Inductor, part number 20T0563, features an inductance of 10 OºH and a maximum DC current rating of 2.52A. It is designed for surface mount applications and is part of the 2200RM Series, which is suitable for low to medium current applications. The inductor has a low DC resistance of 0.05 ohms, making it efficient for power management. It is RoHS compliant and comes in tape and reel packaging, facilitating automated assembly processes. The operating temperature range is from -40°C to 85°C, with a storage temperature range of -40°C to 150°C. This inductor is ideal for high-density applications where space is a constraint and can be used in various electronic circuits requiring reliable inductance.
10µH Unshielded Wirewound Inductor 2.52A 50mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 2.52A 50mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 2.52A 50mOhm Max Nonstandard
BOBBIN SMD INDUCTOR, 10 uH, 2.52A, 10%, FULL REEL; Inductance:10µH; RMS Current (Irms):2.52A; Inductor Construction:Unshiel
BOBBIN SMD INDUCTOR, 10 uH, 2.52A, 10%; Inductance:10µH; RMS Current (Irms):2.52A; Inductor Construction:Unshiel
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811-2424-1-ND | 20T0563 | 20T0562 |
| Product Name | Fixed Inductors | Bobbin Smd Inductor, 10 Uh, 2.52A, 10%, Full Reel; Inductance Murata Power Solutions | Bobbin Smd Inductor, 10 Uh, 2.52A, 10%; Inductance Murata Power Solutions |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Bobbin | Bobbin |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |