Murata Power Solutions Leaded Inductors 19R685C

Description
Radial lead inductor 6,8mH 10%; 0,29A
Request a Quote Datasheet
Description
Radial lead inductor 6,8mH 10%; 0,29A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7157251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157251
Leaded Inductors 7157251
Radial lead inductor 6,8mH 10%; 0,29A

Radial lead inductor 6,8mH 10%; 0,29A

Supplier's Site
Leaded Inductors - 1709267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1709267
Leaded Inductors 1709267
Radial lead inductor 6,8mH 10%; 0,29A

Radial lead inductor 6,8mH 10%; 0,29A

Supplier's Site
Fixed Inductors - 811-2770-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2770-ND
Fixed Inductors 811-2770-ND
6.8mH Unshielded Wirewound Inductor 290mA 5.7Ohm Max Radial, Vertical Cylinder

6.8mH Unshielded Wirewound Inductor 290mA 5.7Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 6.8Mh, 0.29A, 10%, Radial; Product Range Murata - 57AC7762 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Mh, 0.29A, 10%, Radial; Product Range Murata
57AC7762
Inductor, 6.8Mh, 0.29A, 10%, Radial; Product Range Murata 57AC7762
INDUCTOR, 6.8MH, 0.29A, 10%, RADIAL; Product Range:1900R Series; Inductance:6.8mH; RMS Current (Irms):290mA; Saturation Current (Isat):-; DC Resistance Max:5.7ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

INDUCTOR, 6.8MH, 0.29A, 10%, RADIAL; Product Range:1900R Series; Inductance:6.8mH; RMS Current (Irms):290mA; Saturation Current (Isat):-; DC Resistance Max:5.7ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7157251 811-2770-ND 57AC7762
Product Name Leaded Inductors Fixed Inductors Inductor, 6.8Mh, 0.29A, 10%, Radial; Product Range Murata
Inductance Range 6800 microH 6800 microH
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 95 C (-40 to 203 F)
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Dual 1000uH 15A 10mOhm Inductor and Choke - 839-DFK-40-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
Molded SMD Inductors - 1624094-6 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details