Murata Power Solutions Leaded Inductors 19R476C

Description
Radial lead inductor 47mH 10%; 0,11A
Request a Quote Datasheet
Description
Radial lead inductor 47mH 10%; 0,11A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7157279P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157279P
Leaded Inductors 7157279P
Radial lead inductor 47mH 10%; 0,11A

Radial lead inductor 47mH 10%; 0,11A

Supplier's Site
Leaded Inductors - 7157279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157279
Leaded Inductors 7157279
Radial lead inductor 47mH 10%; 0,11A

Radial lead inductor 47mH 10%; 0,11A

Supplier's Site
Leaded Inductors - 1067933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067933
Leaded Inductors 1067933
Radial Lead Inductor 47mH 10%, 0.11A

Radial Lead Inductor 47mH 10%, 0.11A

Supplier's Site
Fixed Inductors - 811-3826-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3826-ND
Fixed Inductors 811-3826-ND
47mH Unshielded Wirewound Inductor 110mA 36Ohm Max Radial, Vertical Cylinder

47mH Unshielded Wirewound Inductor 110mA 36Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 47Mh, 10%, 0.11A, Radial Rohs Compliant Murata - 50AJ6479 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Mh, 10%, 0.11A, Radial Rohs Compliant Murata
50AJ6479
Inductor, 47Mh, 10%, 0.11A, Radial Rohs Compliant Murata 50AJ6479
INDUCTOR, 47MH, 10%, 0.11A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 47MH, 10%, 0.11A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7157279P 7157279 811-3826-ND 50AJ6479
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 47Mh, 10%, 0.11A, Radial Rohs Compliant Murata
DCR 36 ohms 36 ohms
Rated DC Current 110 milliamps
Lead Style Radial Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
Inductance Range 47000 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-040 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Compensated Choke, 1-phase - DKCV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 900 to 180000 microH
View Details
Leaded Inductors - 1911197P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 20 ohms
Rated DC Current 90 milliamps
Lead Style Axial
View Details