Murata Power Solutions Fixed Inductors 19R335C

Description
3.3mH Unshielded Wirewound Inductor 420mA 2.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.3mH Unshielded Wirewound Inductor 420mA 2.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2771-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2771-ND
Fixed Inductors 811-2771-ND
3.3mH Unshielded Wirewound Inductor 420mA 2.5Ohm Max Radial, Vertical Cylinder

3.3mH Unshielded Wirewound Inductor 420mA 2.5Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 3.3Mh, 0.42A, 10%, Radial; Product Range Murata - 57AC7761 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Mh, 0.42A, 10%, Radial; Product Range Murata
57AC7761
Inductor, 3.3Mh, 0.42A, 10%, Radial; Product Range Murata 57AC7761
INDUCTOR, 3.3MH, 0.42A, 10%, RADIAL; Product Range:1900R Series; Inductance:3.3mH; RMS Current (Irms):420mA; Saturation Current (Isat):-; DC Resistance Max:2.5ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

INDUCTOR, 3.3MH, 0.42A, 10%, RADIAL; Product Range:1900R Series; Inductance:3.3mH; RMS Current (Irms):420mA; Saturation Current (Isat):-; DC Resistance Max:2.5ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2771-ND 57AC7761
Product Name Fixed Inductors Inductor, 3.3Mh, 0.42A, 10%, Radial; Product Range Murata
Operating Temperature -40 to 95 C (-40 to 203 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Molded SMD Inductors - 1-2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0051 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details