Murata Power Solutions Fixed Inductors 19R226C

Description
22mH Unshielded Wirewound Inductor 150mA 22Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
22mH Unshielded Wirewound Inductor 150mA 22Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3496-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3496-ND
Fixed Inductors 811-3496-ND
22mH Unshielded Wirewound Inductor 150mA 22Ohm Max Radial, Vertical Cylinder

22mH Unshielded Wirewound Inductor 150mA 22Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 7157267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157267
Leaded Inductors 7157267
Radial lead inductor 22mH 10%; 0,15A

Radial lead inductor 22mH 10%; 0,15A

Supplier's Site
Leaded Inductors - 7157267P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157267P
Leaded Inductors 7157267P
Radial lead inductor 22mH 10%; 0,15A

Radial lead inductor 22mH 10%; 0,15A

Supplier's Site
Leaded Inductors - 1067932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067932
Leaded Inductors 1067932
Radial Lead Inductor 22mH 10%, 0.15A

Radial Lead Inductor 22mH 10%, 0.15A

Supplier's Site
Inductor, 22Mh, 10%, 0.15A, Radial Rohs Compliant Murata - 50AJ6476 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Mh, 10%, 0.15A, Radial Rohs Compliant Murata
50AJ6476
Inductor, 22Mh, 10%, 0.15A, Radial Rohs Compliant Murata 50AJ6476
INDUCTOR, 22MH, 10%, 0.15A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 22MH, 10%, 0.15A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3496-ND 7157267 7157267P 50AJ6476
Product Name Fixed Inductors Leaded Inductors Leaded Inductors Inductor, 22Mh, 10%, 0.15A, Radial Rohs Compliant Murata
Operating Temperature -40 to 95 C (-40 to 203 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Leaded Inductors - 1911197P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 20 ohms
Rated DC Current 90 milliamps
Lead Style Axial
View Details
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers