Murata Power Solutions Leaded Inductors 19R225C

Description
Radial lead inductor 2,2mH 10%; 0,5A
Request a Quote Datasheet
Description
Radial lead inductor 2,2mH 10%; 0,5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7157245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157245
Leaded Inductors 7157245
Radial lead inductor 2,2mH 10%; 0,5A

Radial lead inductor 2,2mH 10%; 0,5A

Supplier's Site
Leaded Inductors - 7157245P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157245P
Leaded Inductors 7157245P
Radial lead inductor 2,2mH 10%; 0,5A

Radial lead inductor 2,2mH 10%; 0,5A

Supplier's Site
Leaded Inductors - 1067929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067929
Leaded Inductors 1067929
Radial Lead Inductor 2,2mH 10%, 0.5A

Radial Lead Inductor 2,2mH 10%, 0.5A

Supplier's Site
Fixed Inductors - 811-3495-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3495-ND
Fixed Inductors 811-3495-ND
2.2mH Unshielded Wirewound Inductor 500mA 2Ohm Max Radial, Vertical Cylinder

2.2mH Unshielded Wirewound Inductor 500mA 2Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Power Inductor, 2.2Mh, Unshielded, 0.5A Rohs Compliant Murata Power Solutions - 33AK3868 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Mh, Unshielded, 0.5A Rohs Compliant Murata Power Solutions
33AK3868
Power Inductor, 2.2Mh, Unshielded, 0.5A Rohs Compliant Murata Power Solutions 33AK3868
POWER INDUCTOR, 2.2MH, UNSHIELDED, 0.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 2.2MH, UNSHIELDED, 0.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7157245 7157245P 811-3495-ND 33AK3868
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Power Inductor, 2.2Mh, Unshielded, 0.5A Rohs Compliant Murata Power Solutions
Inductance Range 2200 microH
Lead Style Radial; Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
DCR 2 ohms 2 ohms
Rated DC Current 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624113-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0068 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details